Renesas Electronics Corporation Power Management - Specialized RAA458100GNP#HC0

Description
Power Supplies, Wireless Charging PMIC 40-HUQFN (5x5)
Description
Power Supplies, Wireless Charging PMIC 40-HUQFN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

RAA458100GNP#HC0 is a wireless charging system transmitter IC designed for low power applications. It supports three operational modes: Automatic Power Control (ATPC) Mode, MCU Control Mode, and Stand Alone Mode, allowing flexibility for various use cases. The IC features a gate drive output for a selectable half or full bridge MOSFET circuit and includes multiple protection functions such as over current protection and over temperature protection. It also has a 12-bit A/D converter for monitoring input voltage, current, and temperature via thermistors. The device facilitates bi-directional communication between the transmitter and receiver through its modulation/demodulation capabilities. The recommended operating conditions include a VIN pin voltage of 4.4 to 5.25V and an IOVDD pin voltage of 3 to 5.25V, with an input clock frequency of 8 MHz. This product is suitable for engineers looking to implement wireless charging solutions in low power applications.

Datasheet Summary
Powered by GS/AI

RAA458100GNP#HC0 is a wireless charging system transmitter IC designed for low power applications. It supports three operational modes: Automatic Power Control (ATPC) Mode, MCU Control Mode, and Stand Alone Mode, allowing flexibility for various use cases. The IC features a gate drive output for a selectable half or full bridge MOSFET circuit and includes multiple protection functions such as over current protection and over temperature protection. It also has a 12-bit A/D converter for monitoring input voltage, current, and temperature via thermistors. The device facilitates bi-directional communication between the transmitter and receiver through its modulation/demodulation capabilities. The recommended operating conditions include a VIN pin voltage of 4.4 to 5.25V and an IOVDD pin voltage of 3 to 5.25V, with an input clock frequency of 8 MHz. This product is suitable for engineers looking to implement wireless charging solutions in low power applications.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - RAA458100GNP#HC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RAA458100GNP#HC0
Power Management - Specialized RAA458100GNP#HC0
Power Supplies, Wireless Charging PMIC 40-HUQFN (5x5)

Power Supplies, Wireless Charging PMIC 40-HUQFN (5x5)

Buy Now
Power Management - Specialized - RAA458100GNP#HC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RAA458100GNP#HC0
Power Management - Specialized RAA458100GNP#HC0
Power Supplies, Wireless Charging PMIC 40-HUQFN (5x5)

Power Supplies, Wireless Charging PMIC 40-HUQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RAA458100GNP#HC0
Product Name Power Management - Specialized
Type 40-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2448572 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details