Renesas Electronics Corporation RF and Wireless - RF Amplifiers RA81F1485STGNM#KD0

Description
IC AMP FDD TDD 2.3-5GHZ 16VFQFPN
Description
IC AMP FDD TDD 2.3-5GHZ 16VFQFPN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
RA81F1485STGNM#KD0
RF and Wireless - RF Amplifiers RA81F1485STGNM#KD0
IC AMP FDD TDD 2.3-5GHZ 16VFQFPN

IC AMP FDD TDD 2.3-5GHZ 16VFQFPN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number RA81F1485STGNM#KD0
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2300 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - 2312-CMD316C3CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 20000 MHz
View Details
RF Amplifiers - 863-1877-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 1200 MHz
View Details
2 suppliers
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0005+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
2 suppliers