ARM® Cortex®-A53, ARM® Cortex®-A57 Microprocessor IC RZ/G2M 6 Core, 64-Bit 1.2GHz, 1.5GHz 1022-FPBGA (29x29)
RZ/G2M SOC HDMI-OFF 384K RAM PFB
ARM® Cortex®-A53, ARM® Cortex®-A57 Microprocessor IC RZ/G2M 6 Core, 64-Bit 1.2GHz, 1.5GHz 1022-FPBGA (29x29)
IC MPU RZ 1.2GHZ/1.5GHZ 1022BGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 559-R8A774A0HA01BG#G2-ND | R8A774A0HA01BG#G2 | R8A774A0HA01BG#G2 | R8A774A0HA01BG#G2 |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 6 Core, 64-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A53, ARM® Cortex®-A57 | ARM; ARM® Cortex®-A53, ARM® Cortex®-A57 | ARM® Cortex®-A53, ARM® Cortex®-A57 | ARM; ARMR CortexR-A53, ARMR CortexR-A57 |
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | BGA; Other; 1022-BGA | BGA; Other; 1022-BGA |