Texas Instruments AM3894 Sitara Processor AM3894CCYGA120

Description
Sitara Processor 1031-FCBGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 1031-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3894 Sitara Processor - AM3894CCYGA120 - Texas Instruments
Dallas, TX, United States
AM3894 Sitara Processor
AM3894CCYGA120
AM3894 Sitara Processor AM3894CCYGA120
Sitara Processor 1031-FCBGA -40 to 105

Sitara Processor 1031-FCBGA -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3894CCYGA120 - 860932-AM3894CCYGA120 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3894CCYGA120
860932-AM3894CCYGA120
Embedded - Embedded - Microprocessors - AM3894CCYGA120 860932-AM3894CCYGA120
Manufacturer: Texas Instruments Win Source Part Number: 860932-AM3894CCYGA12 0 Series: Sitara™ Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25) Core Processor: ARM® Cortex®-A8 Speed: 1.2GHz Package: 1031-BFBGA, FCBGA Package: Tray Family Name: AM3894 Categories: Integrated Circuits (ICs) Case / Package: 1031-FCBGA (25x25) ECCN: 5A002A1 TI Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 44 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AM3894CCYGA120-ND, 296-43541

Manufacturer: Texas Instruments
Win Source Part Number: 860932-AM3894CCYGA120
Series: Sitara™
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)
Core Processor: ARM® Cortex®-A8
Speed: 1.2GHz
Package: 1031-BFBGA, FCBGA
Package: Tray
Family Name: AM3894
Categories: Integrated Circuits (ICs)
Case / Package: 1031-FCBGA (25x25)
ECCN: 5A002A1 TI
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 44
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AM3894CCYGA120-ND, 296-43541

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3894CCYGA120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3894CCYGA120
ARM Cortex-A Embedded Microprocessor MPU 694-AM3894CCYGA120
Sitara processor: Arm Cortex-A8, 3D graphics, HDMI 1031-FCBGA -40 to 105 Product overview: AM3894CCYGA120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894CCYGA120 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, 3D graphics, HDMI 1031-FCBGA -40 to 105 Product overview: AM3894CCYGA120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894CCYGA120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-43541-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-43541-ND
Microprocessors 296-43541-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

Buy Now Datasheet
Microprocessors - AM3894CCYGA120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3894CCYGA120
Microprocessors AM3894CCYGA120
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3894CCYGA120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3894CCYGA120
Integrated Circuits (ICs) - Embedded - Microprocessors AM3894CCYGA120
IC MPU SITARA 1.2GHZ 1031FCBGA

IC MPU SITARA 1.2GHZ 1031FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3894CCYGA120 860932-AM3894CCYGA120 694-AM3894CCYGA120 296-43541-ND AM3894CCYGA120 AM3894CCYGA120
Product Name AM3894 Sitara Processor Embedded - Embedded - Microprocessors - AM3894CCYGA120 ARM Cortex-A Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.5V; 1.8V; 3.3V 1.8V; 3.3V
Package Type Other; FCBGA Other; 1031-FCBGA (25x25) Other; FCBGA Other; 1031-BFBGA, FCBGA BGA; Other; 1031-BFBGA, FCBGA
Clock Speed 1200 to 1350 MHz 1200 MHz 1200 MHz 1200 MHz
RAM 576 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Microprocessors - AM5706BCBDDEAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers