Microchip Technology, Inc. 500MHZ Embedded Microprocessor MPU ATSAMA5D26B-CU

Description
IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D26B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D26B-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D26B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D26B-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D26B-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-ATSAMA5D26B-CU
500MHZ Embedded Microprocessor MPU 694-ATSAMA5D26B-CU
IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D26B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D26B-CU can be used for catalog matching and distributor lookup.

IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D26B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D26B-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - ATSAMA5D26B-CU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D26B-CU-ND
Microprocessors ATSAMA5D26B-CU-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - ATSAMA5D26B-CU - 845436-ATSAMA5D26B-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ATSAMA5D26B-CU
845436-ATSAMA5D26B-CU
Embedded - Embedded - Microprocessors - ATSAMA5D26B-CU 845436-ATSAMA5D26B-CU
Manufacturer: Microchip Technology Win Source Part Number: 845436-ATSAMA5D26B-C U Series: SAMA5D2 Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Family Name: ATSAMA5D26 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAMA5D26B-CU- ND, 1611-ATSAMA5D26B-CUI NACTIVE, 1611-ATSAMA5D26B-CU

Manufacturer: Microchip Technology
Win Source Part Number: 845436-ATSAMA5D26B-CU
Series: SAMA5D2
Features: Microprocessor IC series
Package: Bulk
Part Status: Obsolete
Family Name: ATSAMA5D26
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATSAMA5D26B-CU-ND, 1611-ATSAMA5D26B-CUINACTIVE, 1611-ATSAMA5D26B-CU

Buy Now Datasheet
Embedded - Microprocessors - ATSAMA5D26B-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D26B-CU
Embedded - Microprocessors ATSAMA5D26B-CU
IC MCU 32BIT EXT MEM 289LFBGA

IC MCU 32BIT EXT MEM 289LFBGA

Supplier's Site Datasheet
Microprocessors - ATSAMA5D26B-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D26B-CU
Microprocessors ATSAMA5D26B-CU
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D26B-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D26B-CU
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D26B-CU
IC MPU SAMA5D2 500MHZ 289LFBGA

IC MPU SAMA5D2 500MHZ 289LFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-ATSAMA5D26B-CU ATSAMA5D26B-CU-ND 845436-ATSAMA5D26B-CU ATSAMA5D26B-CU ATSAMA5D26B-CU ATSAMA5D26B-CU
Product Name 500MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - ATSAMA5D26B-CU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Bulk Other; 289-LFBGA BGA; Other; 289-LFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5 ARM; ARM® Cortex®-A5 ARM® Cortex®-A5 ARM; ARMR CortexR-A5
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded - Microprocessors - AM29000-20KC/W - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details