USB Host Controller USB 2.0 USB Interface 80-LFQFP (10x10)
Manufacturer: Renesas Electronics America
Win Source Part Number: 125582-R8A66597DFP#R
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-LQFP (10x10)
Purpose: Host Controller
Supply Voltage - Operating: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC CONTROLLER USB 80-LQFP
IC CONTROLLER USB 80-LQFP
USB Interface IC PC/AV SoC- ASIC
USB Host Controller USB 2.0 USB Interface 80-LFQFP (10x10)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | R8A66597DFP#RB1S-ND | 125582-R8A66597DFP#RB1S | R8A66597DFP#RB1S | R8A66597DFP#RB1S | R8A66597DFP#RB1S | R8A66597DFP#RB1S |
| Product Name | Controllers | Interface - Interface - Controllers - R8A66597DFP#RB1S | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 1.8V | Other; 1.8V~ 3.3V | 3.3V; Other | 3.3V; Other; 1.8V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |