32BIT MCU H8SX/1648A ROM1024K/RA
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 559-R5F61648AD50FPV#ZB-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 50 MHz |
| Bits | 8 Bit; Other; A/D 12x10b SAR; D/A 2x8b |
| RAM | 56 KB |
| ROM | 1000 KB |