Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) -Embedded -Microcontrollers
Package: Tray
Speed: 240MHz
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Operating Temperature: -40°C ~ 85°C (TA)
Number of I/O: 78
Mounting Type: Surface Mount
RAM Size: 1M x 8
RXv3 RX700 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 4MB FLASH 100LFQFP Product overview: R5F572NNDDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F572NNDDFP#30 can be used for catalog matching and distributor lookup.
32BIT MCU RX72N 4MB LFQFP100 -40/+85C
32BIT MCU RX72N 4MB LFQFP100 -40/+85C
RXv3 RX700 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 4MB FLASH 100LFQFP
IC MCU 32BIT 4MB FLASH 100LFQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F572NNDDFP#30-ND | 685-R5F572NNDDFP#30 | 2647094 | R5F572NNDDFP#30 | R5F572NNDDFP#30 | R5F572NNDDFP#30 | |
| Product Name | Integrated Circuits (ICs) -Embedded -Microcontrollers | Microcontrollers | 32-bit 32BIT 4MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | 240 MHz | ||
| RAM | 1000 KB | 1000 KB | 1000 KB | 1000 KB | 1000 KB | ||
| I/O Ports | 78 | 78 | |||||
| Bits | Other; A/D 8x12b, 14x12b; D/A 1x12b |