RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 100-TFLGA (7x7)
32-bit Microcontrollers - MCU RX71M 4MB, 512KB TFLGA100 240MHz SDHI
IC MCU 32BIT 4MB FLASH 100TFLGA
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 4MB FLASH 100TFLGA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F571MLDDLJ#20-ND | R5F571MLDDLJ#20 | R5F571MLDDLJ#20 | R5F571MLDDLJ#20 | R5F571MLDDLJ#20 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | ||
| Bits | Other; A/D 8x12b, 14x12b; D/A 1x12 | ||||
| RAM | 512 KB | 512 KB | 512 KB | ||
| ROM | 4000 KB |