Microcontroller, 32-Bit, FLASH, RX66T CPU, 160MHz, CMOS, PQFP100
RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LFQFP
RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
RXv3 RX66T Microcontroller IC 32-Bit 160MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LFQFP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F566TKADFP#30 | 559-R5F566TKADFP#30-ND | R5F566TKADFP#30 | R5F566TKADFP#30 | R5F566TKADFP#30 | R5F566TKADFP#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | Active | Removed | ||
| ROM Type | Flash | Flash | ||||
| Package Type | QFP; Other; LFQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP | |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | 160 MHz |