Renesas Electronics Corporation Microcontrollers R5F563TEADFP#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F563TEADFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F563TEADFP#V0-ND
Microcontrollers R5F563TEADFP#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F563TEADFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563TEADFP#V0
Microcontrollers R5F563TEADFP#V0
RX RX Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RX RX Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Microcontrollers - R5F563TEADFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563TEADFP#V0
Microcontrollers R5F563TEADFP#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F563TEADFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F563TEADFP#V0
Embedded - Microcontrollers R5F563TEADFP#V0
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - R5F563TEADFP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F563TEADFP#V0
Microcontrollers R5F563TEADFP#V0
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F563TEADFP#V0
32-bit Microcontrollers - MCU R5F563TEADFP#V0
32-bit Microcontrollers - MCU RX63T-H 512K/48K 5V 100LQFP -40TO+85C

32-bit Microcontrollers - MCU RX63T-H 512K/48K 5V 100LQFP -40TO+85C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F563TEADFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F563TEADFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F563TEADFP#V0
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F563TEADFP#V0-ND R5F563TEADFP#V0 R5F563TEADFP#V0 R5F563TEADFP#V0 R5F563TEADFP#V0 R5F563TEADFP#V0 R5F563TEADFP#V0
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 12x10b, 8x12b; D/A 2x10b
RAM 48 KB 48 KB 48 KB 48 KB 48 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC812BCPZ - 911039-ADUC812BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 8 KB
View Details
3 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers