The R5F5631ACDLK#U0 is a 32-bit microcontroller from the RX63N Group by Quarktwin Technology Ltd., operating at a maximum frequency of 100 MHz and capable of delivering 165 DMIPS. It features an on-chip floating-point unit (FPU) and supports up to 2 MB of flash memory, with no wait states for read operations. The microcontroller includes various communication interfaces such as Ethernet MAC, full-speed USB 2.0, and CAN, making it suitable for a wide range of applications. Power consumption is optimized, drawing only 500 OºA/MHz, and it operates from a single supply voltage of 2.7 to 3.6 V. The device supports multiple low-power modes and includes a real-time clock (RTC) that can function on a dedicated power supply. The on-chip memory includes SRAM options ranging from 64 KB to 256 KB and data flash memory with a capacity of 32 KB, which can be reprogrammed up to 100,000 times. The microcontroller is designed with a robust interrupt system, DMA capabilities, and a variety of timers, making it versatile for complex applications. It also features a temperature sensor, AES encryption, and extensive I/O options, with up to 134 pins available for general-purpose use. The operating temperature range is from -40 to +85°C for the D version and -40 to +105°C for the G version, ensuring reliability in various environments.
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 768KB FLSH 145TFLGA
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 768KB FLSH 145TFLGA
32-bit Microcontrollers - MCU RX631 768KB/128KB TFLGA145 2.7V-3.6V
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5631ACDLK#U0-ND | R5F5631ACDLK#U0 | R5F5631ACDLK#U0 | R5F5631ACDLK#U0 | R5F5631ACDLK#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 768 KB |