Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Package: Tray
Package / Case: 64-LQFP
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Supplier Device Package: 64-LFQFP (10x10)
Oscillator Type: Internal
Base Product Number: R5F562
IC MCU 32BIT 64KB FLASH 64LFQFP Product overview: R5F562T6ADFM#13 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T6ADFM#13 can be used for catalog matching and distributor lookup.
RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 64KB FLASH 64LFQFP
RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 64KB FLASH 64LFQFP
IC MCU 32BIT 64KB FLASH 64LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F562T6ADFM#13 | 559-R5F562T6ADFM#13-ND | R5F562T6ADFM#13 | R5F562T6ADFM#13 | R5F562T6ADFM#13 | R5F562T6ADFM#13 | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 to 4 volts | |||
| Serial Interface | CAN, I2C, SCI, USB | CAN; SPI; SCI |