The R5F52318BDLA#20 is a 32-bit microcontroller from the RXv2 RX200 series, operating at a maximum frequency of 54 MHz. It features up to 512 KB of flash memory and 64 KB of SRAM, with an additional 8 KB of data flash memory. The microcontroller supports a variety of communication interfaces, including USB 2.0, CAN, I2C, and RSPI, making it suitable for diverse applications in industrial and consumer equipment. It includes a 12-bit A/D converter with 24 channels and a 12-bit D/A converter with two channels, enhancing its capability for analog signal processing. The device also incorporates a capacitive touch sensing unit, allowing for user interface applications. With a built-in real-time clock and various timers, it is designed for low power consumption, operating from a supply voltage range of 1.8 V to 5.5 V. The R5F52318BDLA#20 operates within a temperature range of -40 to +85°C and includes security features such as encryption functions and a true random number generator. This microcontroller is well-suited for applications requiring robust performance and extensive peripheral support.
IC MCU 32BIT 512KB FLSH 100TFLGA Product overview: R5F52318BDLA#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52318BDLA#20 can be used for catalog matching and distributor lookup.
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 100-TFLGA (5.5x5.5)
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 100-TFLGA (5.5x5.5)
IC MCU 32BIT 512KB FLSH 100TFLGA
IC MCU 32BIT 512KB FLSH 100TFLGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F52318BDLA#20 | R5F52318BDLA#20-ND | R5F52318BDLA#20 | R5F52318BDLA#20 | R5F52318BDLA#20 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | 54 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||
| Serial Interface | CAN, I2C, SPI, USB | CAN; SPI; SCI; USB |