M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 640KB (640K x 8) FLASH 128-LFQFP (14x20)
IC MCU 16BIT 640KB FLASH 128LQFP
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 640KB (640K x 8) FLASH 128-LFQFP (14x20)
IC MCU 16BIT 640KB FLASH 128LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F3651RDFC#U0-ND | R5F3651RDFC#U0 | R5F3651RDFC#U0 | R5F3651RDFC#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | |||
| RAM | 47 KB | 47 KB | 47 KB | |
| ROM | 640 KB |