Renesas Electronics 16BIT MCU M16C/64A Product overview: R5F364AKDFB#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64A. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64A, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-R5F364AKDFB#10 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 48-R5F364AKDFB#10 | 559-R5F364AKDFB#10-ND |
| Product Name | 16-bit 16BIT 64A Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit |
| Package Type | Other; Tray | LFQP; Other; 100-LQFP |
| Clock Speed | 25 MHz | |
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | |
| RAM | 31 KB |