Manufacturer: Renesas Electronics America
Win Source Part Number: 931425-R5F2135ACNFP#
Series: R8C/3x/35C
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 52-LQFP (10x10)
Core Processor: R8C
Speed: 20MHz
Package: Tray
Package: 52-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 47
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: R5F2135
Categories: Integrated Circuits (ICs)
Case / Package: 52-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 96KB FLASH 52LQFP Product overview: R5F2135ACNFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2135ACNFP#30 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 96KB FLASH 52LQFP
IC MCU 16BIT 96KB FLASH 52LQFP
R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 96KB FLASH 52LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 931425-R5F2135ACNFP#30 | R5F2135ACNFP#30-ND | 685-R5F2135ACNFP#30 | R5F2135ACNFP#30 | R5F2135ACNFP#30 | R5F2135ACNFP#30 | R5F2135ACNFP#30 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F2135ACNFP#30 | Microcontrollers | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 96 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 4 KB | 96 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |