Renesas Electronics Corporation Microcontrollers R5F21282SDSP#U0

Description
R8C R8C/2x/28 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
Request a Quote
Description
R8C R8C/2x/28 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21282SDSP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21282SDSP#U0-ND
Microcontrollers R5F21282SDSP#U0-ND
R8C R8C/2x/28 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

R8C R8C/2x/28 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F21282SDSP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21282SDSP#U0
Embedded - Microcontrollers R5F21282SDSP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21282SDSP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21282SDSP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21282SDSP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site
Microcontrollers - R5F21282SDSP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21282SDSP#U0
Microcontrollers R5F21282SDSP#U0
R8C R8C/2x/28 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

R8C R8C/2x/28 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21282SDSP#U0-ND R5F21282SDSP#U0 R5F21282SDSP#U0 R5F21282SDSP#U0
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 0.5120 KB 512 KB 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C165LFHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details