Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21275SNFP#X6 R5F21275SNFP#X6

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 128694-R5F21275SNFP# X6 Packaging: Reel - TR Core Processor: R8C Number of I/O: 25 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 128694-R5F21275SNFP# X6 Packaging: Reel - TR Core Processor: R8C Number of I/O: 25 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21275SNFP#X6 - 128694-R5F21275SNFP#X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21275SNFP#X6
128694-R5F21275SNFP#X6
Embedded - Embedded - Microcontrollers - R5F21275SNFP#X6 128694-R5F21275SNFP#X6
Manufacturer: Renesas Electronics America Win Source Part Number: 128694-R5F21275SNFP# X6 Packaging: Reel - TR Core Processor: R8C Number of I/O: 25 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 128694-R5F21275SNFP#X6
Packaging: Reel - TR
Core Processor: R8C
Number of I/O: 25
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 24KB Embedded Microcontroller MCU - 685-R5F21275SNFP#X6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 24KB Embedded Microcontroller MCU
685-R5F21275SNFP#X6
16-bit 16BIT 24KB Embedded Microcontroller MCU 685-R5F21275SNFP#X6
IC MCU 16BIT 24KB FLASH 32LQFP Product overview: R5F21275SNFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21275SNFP#X6 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 24KB FLASH 32LQFP Product overview: R5F21275SNFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21275SNFP#X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F21275SNFP#X6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21275SNFP#X6-ND
Microcontrollers R5F21275SNFP#X6-ND
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21275SNFP#X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21275SNFP#X6
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21275SNFP#X6
IC MCU 16BIT 24KB FLASH 32LQFP

IC MCU 16BIT 24KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - R5F21275SNFP#X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21275SNFP#X6
Embedded - Microcontrollers R5F21275SNFP#X6
IC MCU 16BIT 24KB FLASH 32LQFP

IC MCU 16BIT 24KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - R5F21275SNFP#X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21275SNFP#X6
Microcontrollers R5F21275SNFP#X6
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 128694-R5F21275SNFP#X6 685-R5F21275SNFP#X6 R5F21275SNFP#X6-ND R5F21275SNFP#X6 R5F21275SNFP#X6 R5F21275SNFP#X6
Product Name Embedded - Embedded - Microcontrollers - R5F21275SNFP#X6 16-bit 16BIT 24KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 24 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC812BCPZ - 911039-ADUC812BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 8 KB
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165LFHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers