Manufacturer: Renesas Electronics America
Win Source Part Number: 891006-R5F10PBEKNA#W
Series: RL78/F14
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
Core Processor: RL78
Speed: 24MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 12x10b SAR; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: R5F10
Categories: Integrated Circuits (ICs)
Case / Package: 32-HVQFN (5x5)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
IC MCU 16BIT 64KB FLASH 32HVQFN Product overview: R5F10PBEKNA#W5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10PBEKNA#W5 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 64KB FLASH 32HVQFN
IC MCU 16BIT 64KB FLASH 32HVQFN
RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 891006-R5F10PBEKNA#W5 | 559-R5F10PBEKNA#W5TR-ND | 685-R5F10PBEKNA#W5 | R5F10PBEKNA#W5 | R5F10PBEKNA#W5 | R5F10PBEKNA#W5 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F10PBEKNA#W5 | Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 64 KB | 6 KB | 6 KB | 6 KB | 6 KB | |
| ROM | 4 KB | 64 KB | ||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |