Renesas Electronics Corporation Integrated Circuits(ICs) R2J20602NP#G3

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062338-R2J20602NP#G3 Category: Integrated Circuits(ICs) Family: PMIC - Full Half-Bridge Drivers Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 56-VFQFN Exposed Pad Manufacturer Device Package: 56-HVQFN (8x8) Applications: Buck Converters Standard Package: 1 Technology: DrMOS Operating Supply Voltage: 7 V ~ 7.8 V Interface: PWM Fault Protection: Current Limiting Over Temperature Short Circuit UVLO Output Configuration: Half Bridge Voltage - Load: 7 V ~ 7.8 V Load Type: Inductive Current - Peak Output: 40A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062338-R2J20602NP#G3 Category: Integrated Circuits(ICs) Family: PMIC - Full Half-Bridge Drivers Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 56-VFQFN Exposed Pad Manufacturer Device Package: 56-HVQFN (8x8) Applications: Buck Converters Standard Package: 1 Technology: DrMOS Operating Supply Voltage: 7 V ~ 7.8 V Interface: PWM Fault Protection: Current Limiting Over Temperature Short Circuit UVLO Output Configuration: Half Bridge Voltage - Load: 7 V ~ 7.8 V Load Type: Inductive Current - Peak Output: 40A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 062338-R2J20602NP#G3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
062338-R2J20602NP#G3
Integrated Circuits(ICs) 062338-R2J20602NP#G3
Manufacturer: Renesas Electronics America Win Source Part Number: 062338-R2J20602NP#G3 Category: Integrated Circuits(ICs) Family: PMIC - Full Half-Bridge Drivers Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 56-VFQFN Exposed Pad Manufacturer Device Package: 56-HVQFN (8x8) Applications: Buck Converters Standard Package: 1 Technology: DrMOS Operating Supply Voltage: 7 V ~ 7.8 V Interface: PWM Fault Protection: Current Limiting Over Temperature Short Circuit UVLO Output Configuration: Half Bridge Voltage - Load: 7 V ~ 7.8 V Load Type: Inductive Current - Peak Output: 40A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 062338-R2J20602NP#G3
Category: Integrated Circuits(ICs)
Family: PMIC - Full Half-Bridge Drivers
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: 56-VFQFN Exposed Pad
Manufacturer Device Package: 56-HVQFN (8x8)
Applications: Buck Converters
Standard Package: 1
Technology: DrMOS
Operating Supply Voltage: 7 V ~ 7.8 V
Interface: PWM
Fault Protection: Current Limiting Over Temperature Short Circuit UVLO
Output Configuration: Half Bridge
Voltage - Load: 7 V ~ 7.8 V
Load Type: Inductive
Current - Peak Output: 40A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 062338-R2J20602NP#G3
Product Name Integrated Circuits(ICs)
TJ -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
CSD16556Q5B 25V NexFET N Channel Power MosFET - CSD16556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0015 ohms
View Details
8 suppliers
 - BSH205G2EAR - Rochester Electronics
Nexperia B.V.
Specs
Polarity P-Channel
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
View Details