Renesas Electronics Corporation 8-bit 8BIT Digital-to-Analog Converter IC R2A20152NS#W0

Description
IC DAC 8BIT V-OUT 8DFN Product overview: R2A20152NS#W0 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20152NS#W0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DAC 8BIT V-OUT 8DFN Product overview: R2A20152NS#W0 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20152NS#W0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R2A20152NS#W0 is an 8-bit dual-channel digital-to-analog converter (DAC) designed for use with I²C bus communication, supporting fast mode operation at 400 kHz. This integrated circuit features a CMOS structure and includes output buffer operational amplifiers capable of driving currents of ±1.0 mA, functioning across the entire voltage range from VCC to ground. Key specifications include a differential nonlinearity error of ±0.7 LSB and a nonlinearity error of ±1.0 LSB, ensuring accurate signal conversion. The device is packaged in a compact SON-8 format, making it suitable for applications where space is a constraint. Typical applications include digital data to analog control data conversion for home and industrial equipment, signal gain control in LCD and PDP TVs, and various controls in digital cameras. Engineers considering this DAC should evaluate its specifications against their project requirements, particularly in terms of output current capacity and communication interface compatibility.

Datasheet Summary
Powered by GS/AI

The R2A20152NS#W0 is an 8-bit dual-channel digital-to-analog converter (DAC) designed for use with I²C bus communication, supporting fast mode operation at 400 kHz. This integrated circuit features a CMOS structure and includes output buffer operational amplifiers capable of driving currents of ±1.0 mA, functioning across the entire voltage range from VCC to ground. Key specifications include a differential nonlinearity error of ±0.7 LSB and a nonlinearity error of ±1.0 LSB, ensuring accurate signal conversion. The device is packaged in a compact SON-8 format, making it suitable for applications where space is a constraint. Typical applications include digital data to analog control data conversion for home and industrial equipment, signal gain control in LCD and PDP TVs, and various controls in digital cameras. Engineers considering this DAC should evaluate its specifications against their project requirements, particularly in terms of output current capacity and communication interface compatibility.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Digital-to-Analog Converter IC - 701-R2A20152NS#W0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Digital-to-Analog Converter IC
701-R2A20152NS#W0
8-bit 8BIT Digital-to-Analog Converter IC 701-R2A20152NS#W0
IC DAC 8BIT V-OUT 8DFN Product overview: R2A20152NS#W0 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20152NS#W0 can be used for catalog matching and distributor lookup.

IC DAC 8BIT V-OUT 8DFN Product overview: R2A20152NS#W0 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20152NS#W0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - R2A20152NS#W0
042279-R2A20152NS#W0
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - R2A20152NS#W0 042279-R2A20152NS#W0
Manufacturer: Renesas Electronics America Win Source Part Number: 042279-R2A20152NS#W0 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: I2C Reference Type: Supply Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1 (Max), ±0.7 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 8-DFN (2x2.2) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 042279-R2A20152NS#W0
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: I2C
Reference Type: Supply
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.7 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 8-DFN (2x2.2)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - R2A20152NS#W0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
R2A20152NS#W0
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) R2A20152NS#W0
IC DAC 8BIT V-OUT 8DFN

IC DAC 8BIT V-OUT 8DFN

Supplier's Site
Digital to Analog Converters (DAC) - R2A20152NS#W0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
R2A20152NS#W0
Digital to Analog Converters (DAC) R2A20152NS#W0
8 Bit Digital to Analog Converter 2 8-DFN (2x2.2)

8 Bit Digital to Analog Converter 2 8-DFN (2x2.2)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - R2A20152NS#W0 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
R2A20152NS#W0
Data Acquisition - Digital to Analog Converters (DAC) R2A20152NS#W0
IC DAC 8BIT V-OUT 8DFN

IC DAC 8BIT V-OUT 8DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-R2A20152NS#W0 042279-R2A20152NS#W0 R2A20152NS#W0 R2A20152NS#W0 R2A20152NS#W0
Product Name 8-bit 8BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - R2A20152NS#W0 Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type I2C I2C; I2C I2C; I²C
Package Type Tape & Reel (TR) 8-DFN (2x2.2) 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DAC3282 Dual 16 bit 625MSPS Communications DAC - DAC3282IRGZR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1580494 - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Resolution 8 bits
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial; Military
View Details