Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - R2A20056BM#W0 R2A20056BM#W0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890809-R2A20056BM#W0 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion Package: Reel - TR Package: 25-WFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890809-R2A20056BM#W0 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion Package: Reel - TR Package: 25-WFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - R2A20056BM#W0 - 890809-R2A20056BM#W0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - R2A20056BM#W0
890809-R2A20056BM#W0
PMIC - PMIC - Battery Chargers - R2A20056BM#W0 890809-R2A20056BM#W0
Manufacturer: Renesas Electronics America Win Source Part Number: 890809-R2A20056BM#W0 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion Package: Reel - TR Package: 25-WFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890809-R2A20056BM#W0
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Charger IC Lithium Ion
Package: Reel - TR
Package: 25-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Battery Chargers - R2A20056BM#W0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
R2A20056BM#W0
PMIC - Battery Chargers R2A20056BM#W0
IC BATT CHG LI-ION 1CELL 25BGA

IC BATT CHG LI-ION 1CELL 25BGA

Supplier's Site Datasheet
Battery Chargers - R2A20056BM#W0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
R2A20056BM#W0
Battery Chargers R2A20056BM#W0
Charger IC Lithium Ion 25-WFBGA (2.17x2.27)

Charger IC Lithium Ion 25-WFBGA (2.17x2.27)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - R2A20056BM#W0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
R2A20056BM#W0
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers R2A20056BM#W0
IC BATT CHG LI-ION 1CELL 25BGA

IC BATT CHG LI-ION 1CELL 25BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 890809-R2A20056BM#W0 R2A20056BM#W0 R2A20056BM#W0 R2A20056BM#W0
Product Name PMIC - PMIC - Battery Chargers - R2A20056BM#W0 PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Features Over Voltage Protection Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900151P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Operating Temperature 85 C (185 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - FAN3988IL6X - Lingto Electronic Limited
Specs
Features Over Voltage Protection
View Details