Renesas Electronics Corporation Integrated Circuits(ICs) R1LV0416DSB-5SI#B0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 027081-R1LV0416DSB-5 SI#B0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 55ns Package: 44-TSOP (0.400", 10.16mm Width) Manufacturer Device Package: 44-TSOP II Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (256K x 16) Interface: Parallel Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 027081-R1LV0416DSB-5 SI#B0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 55ns Package: 44-TSOP (0.400", 10.16mm Width) Manufacturer Device Package: 44-TSOP II Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (256K x 16) Interface: Parallel Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 027081-R1LV0416DSB-5SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
027081-R1LV0416DSB-5SI#B0
Integrated Circuits(ICs) 027081-R1LV0416DSB-5SI#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 027081-R1LV0416DSB-5 SI#B0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 55ns Package: 44-TSOP (0.400", 10.16mm Width) Manufacturer Device Package: 44-TSOP II Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (256K x 16) Interface: Parallel Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 027081-R1LV0416DSB-5SI#B0
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 55ns
Package: 44-TSOP (0.400", 10.16mm Width)
Manufacturer Device Package: 44-TSOP II
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: RAM
Memory Type: SRAM
Memory Size: 4M (256K x 16)
Interface: Parallel
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LV0416DSB-5SI#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV0416DSB-5SI#B0
Memory IC and Storage Component 774-R1LV0416DSB-5SI#B0
IC SRAM 4MBIT 55NS 44TSOP Product overview: R1LV0416DSB-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0416DSB-5SI# B0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT 55NS 44TSOP Product overview: R1LV0416DSB-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0416DSB-5SI#B0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 027081-R1LV0416DSB-5SI#B0 774-R1LV0416DSB-5SI#B0
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 6116LA35SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details