Renesas Electronics Corporation Integrated Circuits(ICs) R1LP0408CSB-7LC#S0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 131775-R1LP0408CSB-7 LC#S0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -20°C ~ 70°C (TA) Speed: 70ns Package: 32-SOIC (0.400", 10.16mm Width) Manufacturer Device Package: 32-TSOP II Operating Supply Voltage: 4.5 V ~ 5.5 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (512K x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 131775-R1LP0408CSB-7 LC#S0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -20°C ~ 70°C (TA) Speed: 70ns Package: 32-SOIC (0.400", 10.16mm Width) Manufacturer Device Package: 32-TSOP II Operating Supply Voltage: 4.5 V ~ 5.5 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (512K x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 131775-R1LP0408CSB-7LC#S0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
131775-R1LP0408CSB-7LC#S0
Integrated Circuits(ICs) 131775-R1LP0408CSB-7LC#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 131775-R1LP0408CSB-7 LC#S0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -20°C ~ 70°C (TA) Speed: 70ns Package: 32-SOIC (0.400", 10.16mm Width) Manufacturer Device Package: 32-TSOP II Operating Supply Voltage: 4.5 V ~ 5.5 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (512K x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 131775-R1LP0408CSB-7LC#S0
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel(TR)
Operating Temperature Range: -20°C ~ 70°C (TA)
Speed: 70ns
Package: 32-SOIC (0.400", 10.16mm Width)
Manufacturer Device Package: 32-TSOP II
Operating Supply Voltage: 4.5 V ~ 5.5 V
Format - Memory: RAM
Memory Type: SRAM
Memory Size: 4M (512K x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - R1LP0408CSB-7LC#S0 - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 512KX8, 70ns, CMOS, PDSO32

Standard SRAM, 512KX8, 70ns, CMOS, PDSO32

Supplier's Site Datasheet
Memory IC and Storage Component - 774-R1LP0408CSB-7LC#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LP0408CSB-7LC#S0
Memory IC and Storage Component 774-R1LP0408CSB-7LC#S0
IC SRAM 4MBIT 70NS 32TSOP Product overview: R1LP0408CSB-7LC#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408CSB-7LC# S0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT 70NS 32TSOP Product overview: R1LP0408CSB-7LC#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408CSB-7LC#S0 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - R1LP0408CSB-7LC#S0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
R1LP0408CSB-7LC#S0
Integrated Circuits (ICs) - Memory R1LP0408CSB-7LC#S0
IC SRAM 4MBIT PARALLEL 32TSOP II

IC SRAM 4MBIT PARALLEL 32TSOP II

Supplier's Site
Memory - R1LP0408CSB-7LC#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 70 ns 32-TSOP II

SRAM Memory IC 4Mbit Parallel 70 ns 32-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 131775-R1LP0408CSB-7LC#S0 R1LP0408CSB-7LC#S0 774-R1LP0408CSB-7LC#S0 R1LP0408CSB-7LC#S0 R1LP0408CSB-7LC#S0
Product Name Integrated Circuits(ICs) Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Package Type SOIC SOP; TSOP; TSOPII32 Reel(TR) SOIC; 32-SOIC (0.400, 10.16mm Width) SOIC; 32-SOIC (0.400\", 10.16mm Width)
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details