Renesas Electronics Corporation Isolators - Optoisolators - Logic Output Optoisolators PS9822-1-F3-N-AX

Description
OPTOISO 2.5KV OPEN COLL 8SSOP
Description
OPTOISO 2.5KV OPEN COLL 8SSOP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PS9822-1-F3-N-AX - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9822-1-F3-N-AX
Isolators - Optoisolators - Logic Output Optoisolators PS9822-1-F3-N-AX
OPTOISO 2.5KV OPEN COLL 8SSOP

OPTOISO 2.5KV OPEN COLL 8SSOP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PS9822-1-F3-N-AX
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Waveguide Circulator 92 to 96GHz - UIYWC1924A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 19.1mm x 24.8mm x 19.1mm
View Details
Coaxial Isolators - NCI2528B - kTB Solutions
Specs
Component Isolator
Frequency Range: 900 to 4000 MHz
Isolation 20 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details