Renesas Electronics Corporation Isolators - Optoisolators - Logic Output Optoisolators PS9817A-1-V-AX

Description
SO-8
Description
SO-8

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PS9817A-1-V-AX - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9817A-1-V-AX
Isolators - Optoisolators - Logic Output Optoisolators PS9817A-1-V-AX
SO-8

SO-8

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PS9817A-1-V-AX
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC1319C - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 13300 MHz
Isolation 10 dB
View Details
Broadband Isolator Coaxial 1.7 to 3.5GHz - UIYBCI4040A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details