Renesas Electronics Corporation Optoisolators - Logic Output - PS9587L2-V-E3-AX PS9587L2-V-E3-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 808773-PS9587L2-V-E3 -AX Packaging: Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 10ns Current - Output / Channel: 25mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 808773-PS9587L2-V-E3 -AX Packaging: Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 10ns Current - Output / Channel: 25mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9587L2-V-E3-AX - 808773-PS9587L2-V-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9587L2-V-E3-AX
808773-PS9587L2-V-E3-AX
Optoisolators - Logic Output - PS9587L2-V-E3-AX 808773-PS9587L2-V-E3-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 808773-PS9587L2-V-E3 -AX Packaging: Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 10ns Current - Output / Channel: 25mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 808773-PS9587L2-V-E3-AX
Packaging: Reel
Mounting Style: SMD
Output Type: Open Collector
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.65V
Rise / Fall Time (Typ): 20ns, 10ns
Current - Output / Channel: 25mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/μs
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 30mA
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 808773-PS9587L2-V-E3-AX
Product Name Optoisolators - Logic Output - PS9587L2-V-E3-AX
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243638-SI8230AD-D-IS3R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details