Renesas Electronics Corporation Isolators - Optoisolators - Logic Output Optoisolators PS9513L1-V-AX

Description
HI-SPD OPTOCPLR 8-PIN DIP
Description
HI-SPD OPTOCPLR 8-PIN DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PS9513L1-V-AX - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9513L1-V-AX
Isolators - Optoisolators - Logic Output Optoisolators PS9513L1-V-AX
HI-SPD OPTOCPLR 8-PIN DIP

HI-SPD OPTOCPLR 8-PIN DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PS9513L1-V-AX
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
High Power Isolator Coaxial 140 to 300MHz - UIYCI5656A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Drop-In Isolators - NDI1313M - kTB Solutions
Specs
Component Isolator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details