Renesas Electronics Corporation Isolators - Gate Drivers - PS9506-AX PS9506-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 930886-PS9506-AX Operating Temperature Range: -40°C ~ 110°C Features: 600mA Gate Driver Optical Coupling 5000Vrms Channel 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Strip Mounting: Through Hole Family Name: PS9506 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 930886-PS9506-AX Operating Temperature Range: -40°C ~ 110°C Features: 600mA Gate Driver Optical Coupling 5000Vrms Channel 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Strip Mounting: Through Hole Family Name: PS9506 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - PS9506-AX - 930886-PS9506-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - PS9506-AX
930886-PS9506-AX
Isolators - Gate Drivers - PS9506-AX 930886-PS9506-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 930886-PS9506-AX Operating Temperature Range: -40°C ~ 110°C Features: 600mA Gate Driver Optical Coupling 5000Vrms Channel 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Strip Mounting: Through Hole Family Name: PS9506 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Renesas Electronics America
Win Source Part Number: 930886-PS9506-AX
Operating Temperature Range: -40°C ~ 110°C
Features: 600mA Gate Driver Optical Coupling 5000Vrms Channel 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Strip
Mounting: Through Hole
Family Name: PS9506
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 930886-PS9506-AX
Product Name Isolators - Gate Drivers - PS9506-AX
Operating Temperature -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM1445ARQZ - 911074-ADUM1445ARQZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243721-SI8286BD-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details