Renesas Electronics Corporation Isolators - Isolators - Gate Drivers PS9505L3-AX

Description
Win Source Part Number: 1086055-PS9505L3-AX Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): PS9505L3-AXPS9505L3A X; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1655 Base Product Number: PS9505 Product Status: Not For New Designs Approval Agency: CSA, SEMKO, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1086055-PS9505L3-AX Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): PS9505L3-AXPS9505L3A X; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1655 Base Product Number: PS9505 Product Status: Not For New Designs Approval Agency: CSA, SEMKO, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1086055-PS9505L3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1086055-PS9505L3-AX
Isolators - Isolators - Gate Drivers 1086055-PS9505L3-AX
Win Source Part Number: 1086055-PS9505L3-AX Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): PS9505L3-AXPS9505L3A X; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1655 Base Product Number: PS9505 Product Status: Not For New Designs Approval Agency: CSA, SEMKO, UL

Win Source Part Number: 1086055-PS9505L3-AX
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.56V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 250ns, 250ns
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 100ns
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 110°C
Alternative Parts (Cross-Reference): PS9505L3-AXPS9505L3AX;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Renesas Electronics America Inc
Other Names: 559-1655
Base Product Number: PS9505
Product Status: Not For New Designs
Approval Agency: CSA, SEMKO, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1086055-PS9505L3-AX
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Isolators - Isolators - Gate Drivers - 1243801-SI8275DAD-IM1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details