Renesas Electronics Corporation Isolators - Isolators - Gate Drivers PS9402-V-E3-AX

Description
Win Source Part Number: 967683-PS9402-V-E3-A X Category: Isolators>Isolators - Gate Drivers Package: Strip Standard Package: 850 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-1651 Base Product Number: PS9402 Approval Agency: CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 967683-PS9402-V-E3-A X Category: Isolators>Isolators - Gate Drivers Package: Strip Standard Package: 850 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-1651 Base Product Number: PS9402 Approval Agency: CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 967683-PS9402-V-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
967683-PS9402-V-E3-AX
Isolators - Isolators - Gate Drivers 967683-PS9402-V-E3-AX
Win Source Part Number: 967683-PS9402-V-E3-A X Category: Isolators>Isolators - Gate Drivers Package: Strip Standard Package: 850 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-1651 Base Product Number: PS9402 Approval Agency: CSA, UL, VDE

Win Source Part Number: 967683-PS9402-V-E3-AX
Category: Isolators>Isolators - Gate Drivers
Package: Strip
Standard Package: 850
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.56V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 200ns, 200ns
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 100ns
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-1651
Base Product Number: PS9402
Approval Agency: CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 967683-PS9402-V-E3-AX
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details