Renesas Electronics Corporation Isolators - Isolators - Gate Drivers PS9332L-E3-AX

Description
Win Source Part Number: 1015222-PS9332L-E3-A X Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 1.5A, 1.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 17ns, 17ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Current - Peak Output: 2A Pulse Width Distortion (Max): 75ns Package / Case: 8-SOIC (0.268", 6.80mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS9332L-E3-AXTR Base Product Number: PS9332 Approval Agency: CSA, SEMKO, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1015222-PS9332L-E3-A X Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 1.5A, 1.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 17ns, 17ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Current - Peak Output: 2A Pulse Width Distortion (Max): 75ns Package / Case: 8-SOIC (0.268", 6.80mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS9332L-E3-AXTR Base Product Number: PS9332 Approval Agency: CSA, SEMKO, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1015222-PS9332L-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1015222-PS9332L-E3-AX
Isolators - Isolators - Gate Drivers 1015222-PS9332L-E3-AX
Win Source Part Number: 1015222-PS9332L-E3-A X Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 1.5A, 1.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 17ns, 17ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Current - Peak Output: 2A Pulse Width Distortion (Max): 75ns Package / Case: 8-SOIC (0.268", 6.80mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS9332L-E3-AXTR Base Product Number: PS9332 Approval Agency: CSA, SEMKO, UL, VDE

Win Source Part Number: 1015222-PS9332L-E3-AX
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 1.5A, 1.5A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.56V
Rise / Fall Time (Typ): 17ns, 17ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 200ns, 200ns
Current - Peak Output: 2A
Pulse Width Distortion (Max): 75ns
Package / Case: 8-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
Voltage - Output Supply: 15V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Renesas Electronics America Inc
Other Names: 559-PS9332L-E3-AXTR
Base Product Number: PS9332
Approval Agency: CSA, SEMKO, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1015222-PS9332L-E3-AX
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243597-SI8221DC-D-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details