Renesas Electronics Corporation Isolators - Gate Drivers - PS9308L2-V-E3-AX PS9308L2-V-E3-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 733481-PS9308L2-V-E3 -AX Packaging: Tape and Reel Mounting Style: SMD Approvals: CSA, SEMKO, UL, VDE Technology: Optical Coupling Current - Output High, Low: 1.5A, 1.5A Voltage - Isolation: 5000Vrms Current - Peak Output: 2A Categories: Isolators Supplier Device Package: 6-SDIP Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 100ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 50ns, 50ns Voltage - Forward (Vf): 1.56V Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 733481-PS9308L2-V-E3 -AX Packaging: Tape and Reel Mounting Style: SMD Approvals: CSA, SEMKO, UL, VDE Technology: Optical Coupling Current - Output High, Low: 1.5A, 1.5A Voltage - Isolation: 5000Vrms Current - Peak Output: 2A Categories: Isolators Supplier Device Package: 6-SDIP Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 100ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 50ns, 50ns Voltage - Forward (Vf): 1.56V Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - PS9308L2-V-E3-AX - 733481-PS9308L2-V-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - PS9308L2-V-E3-AX
733481-PS9308L2-V-E3-AX
Isolators - Gate Drivers - PS9308L2-V-E3-AX 733481-PS9308L2-V-E3-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 733481-PS9308L2-V-E3 -AX Packaging: Tape and Reel Mounting Style: SMD Approvals: CSA, SEMKO, UL, VDE Technology: Optical Coupling Current - Output High, Low: 1.5A, 1.5A Voltage - Isolation: 5000Vrms Current - Peak Output: 2A Categories: Isolators Supplier Device Package: 6-SDIP Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 100ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 50ns, 50ns Voltage - Forward (Vf): 1.56V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Renesas Electronics America
Win Source Part Number: 733481-PS9308L2-V-E3-AX
Packaging: Tape and Reel
Mounting Style: SMD
Approvals: CSA, SEMKO, UL, VDE
Technology: Optical Coupling
Current - Output High, Low: 1.5A, 1.5A
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2A
Categories: Isolators
Supplier Device Package: 6-SDIP
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns
Pulse Width Distortion (Maximum): 100ns
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 50ns, 50ns
Voltage - Forward (Vf): 1.56V
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 733481-PS9308L2-V-E3-AX
Product Name Isolators - Gate Drivers - PS9308L2-V-E3-AX
Operating Temperature -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM5403ARWZ - 860607-ADUM5403ARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Gate Drivers - SI8238AD-C-ISR - 933673-SI8238AD-C-ISR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details