Renesas Electronics Corporation Optoisolators - Logic Output - PS9303L-V-E3-AX PS9303L-V-E3-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 930884-PS9303L-V-E3- AX Series: NEPOC Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PS9303 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 930884-PS9303L-V-E3- AX Series: NEPOC Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PS9303 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9303L-V-E3-AX - 930884-PS9303L-V-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9303L-V-E3-AX
930884-PS9303L-V-E3-AX
Optoisolators - Logic Output - PS9303L-V-E3-AX 930884-PS9303L-V-E3-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 930884-PS9303L-V-E3- AX Series: NEPOC Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PS9303 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Renesas Electronics America
Win Source Part Number: 930884-PS9303L-V-E3-AX
Series: NEPOC
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PS9303
Categories: Isolators
Case / Package: 6-SDIP Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 930884-PS9303L-V-E3-AX
Product Name Optoisolators - Logic Output - PS9303L-V-E3-AX
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B42 2-Wire Transmitter Interface Modules - 8B42-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
2 suppliers
Signal Conditioners and Isolators - 2946-857-423-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details