Skyworks Solutions, Inc. Miniature Wide Bandwidth Optocoupler for Hybrid Assembly OLI303

Description
The OLI303 is suitable for wide bandwidth analog applications. Each OLI303 has an LED and an integrated photodiode transistor detector mounted and coupled in a miniature custom ceramic package that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the bandwidth by orders of magnitude as compared to standard phototransistors. The internal shield provides excellent common mode immunity performance. Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Note: Certain cleaning processes may be harmful to this device. Contact us for more details.
Request a Quote
Description
The OLI303 is suitable for wide bandwidth analog applications. Each OLI303 has an LED and an integrated photodiode transistor detector mounted and coupled in a miniature custom ceramic package that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the bandwidth by orders of magnitude as compared to standard phototransistors. The internal shield provides excellent common mode immunity performance. Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Note: Certain cleaning processes may be harmful to this device. Contact us for more details.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Wide Bandwidth Optocoupler for Hybrid Assembly - OLI303 - Skyworks Solutions, Inc.
Irvine, CA, United States
Miniature Wide Bandwidth Optocoupler for Hybrid Assembly
OLI303
Miniature Wide Bandwidth Optocoupler for Hybrid Assembly OLI303
The OLI303 is suitable for wide bandwidth analog applications. Each OLI303 has an LED and an integrated photodiode transistor detector mounted and coupled in a miniature custom ceramic package that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the bandwidth by orders of magnitude as compared to standard phototransistors. The internal shield provides excellent common mode immunity performance. Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Note: Certain cleaning processes may be harmful to this device. Contact us for more details.

The OLI303 is suitable for wide bandwidth analog applications. Each OLI303 has an LED and an integrated photodiode transistor detector mounted and coupled in a miniature custom ceramic package that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the bandwidth by orders of magnitude as compared to standard phototransistors. The internal shield provides excellent common mode immunity performance.
Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility.
Note: Certain cleaning processes may be harmful to this device. Contact us for more details.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLI303
Product Name Miniature Wide Bandwidth Optocoupler for Hybrid Assembly
Package Type 6-Lead Ceramic Carrier Chip for Hybrid Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233AB-C-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8236BA-D-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
Signal Isolator and Optocoupler - 901-SI8050AA-B-IUR - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Tape & Reel (TR)
Isolation Voltage 1000 volts
View Details
2 suppliers
Isolators - Gate Drivers - SI8232AB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details