Renesas Electronics Corporation Isolators - Optoisolators - Logic Output Optoisolators PS9117A-V-AX

Description
OPTOISO 3.75KV OPN COLLECTOR 5SO
Description
OPTOISO 3.75KV OPN COLLECTOR 5SO

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PS9117A-V-AX - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9117A-V-AX
Isolators - Optoisolators - Logic Output Optoisolators PS9117A-V-AX
OPTOISO 3.75KV OPN COLLECTOR 5SO

OPTOISO 3.75KV OPN COLLECTOR 5SO

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PS9117A-V-AX
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
High Power Isolator Coaxial 60 to 200MHz - UIYCI80140B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 140mm x 18mm
View Details