Renesas Electronics Corporation Solid State Relays - PS7200A1AA PS7200A1AA

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086023-PS7200A1AA Mounting: SMD (SMT) Number of Pins: 4 Isolation Voltage: 1.5 kV Output Current: 100 mA Load Current: 100 mA Input Current: 50 mA Categories: Solid State Relays Case / Package: SOP Alternative Parts (Cross-Reference): G3VM-41GR5; G3VM-41GR4; G3VM-41GR8; AQV251; AQV251A; AQY221N2SXPS7200A-1A (A); PS7200A-1A-A; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Voltage: 40 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086023-PS7200A1AA Mounting: SMD (SMT) Number of Pins: 4 Isolation Voltage: 1.5 kV Output Current: 100 mA Load Current: 100 mA Input Current: 50 mA Categories: Solid State Relays Case / Package: SOP Alternative Parts (Cross-Reference): G3VM-41GR5; G3VM-41GR4; G3VM-41GR8; AQV251; AQV251A; AQY221N2SXPS7200A-1A (A); PS7200A-1A-A; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Voltage: 40 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7200A1AA - 1086023-PS7200A1AA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7200A1AA
1086023-PS7200A1AA
Solid State Relays - PS7200A1AA 1086023-PS7200A1AA
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086023-PS7200A1AA Mounting: SMD (SMT) Number of Pins: 4 Isolation Voltage: 1.5 kV Output Current: 100 mA Load Current: 100 mA Input Current: 50 mA Categories: Solid State Relays Case / Package: SOP Alternative Parts (Cross-Reference): G3VM-41GR5; G3VM-41GR4; G3VM-41GR8; AQV251; AQV251A; AQY221N2SXPS7200A-1A (A); PS7200A-1A-A; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Voltage: 40 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086023-PS7200A1AA
Mounting: SMD (SMT)
Number of Pins: 4
Isolation Voltage: 1.5 kV
Output Current: 100 mA
Load Current: 100 mA
Input Current: 50 mA
Categories: Solid State Relays
Case / Package: SOP
Alternative Parts (Cross-Reference): G3VM-41GR5; G3VM-41GR4; G3VM-41GR8; AQV251; AQV251A; AQY221N2SXPS7200A-1A(A); PS7200A-1A-A;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Voltage: 40 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1086023-PS7200A1AA
Product Name Solid State Relays - PS7200A1AA
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.11 - Modular Solid State Relay 15A - 771182308250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, ukca, CLUS
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Electromechanical Relays & Contactors - 1-1617539-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid-state relay module - Timer relay module - 857-634 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Electronic Surplus - G3VM-101AR - 1176424-G3VM-101AR - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
5 suppliers