Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4924C2NE6547HAMA1

Description
Win Source Part Number: 1099705-TLE4924C2NE6 547HAMA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Box (TB) Standard Package: 1,500 Mounting Type: Through Hole Package / Case: 3-SSIP Module Supplier Device Package: PG-SSO-3-92 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE4924C2NE6547 HAMA1,INFINFTLE4924C 2NE6547HAMA1,SP00071 8254
Request a Quote Datasheet
Description
Win Source Part Number: 1099705-TLE4924C2NE6 547HAMA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Box (TB) Standard Package: 1,500 Mounting Type: Through Hole Package / Case: 3-SSIP Module Supplier Device Package: PG-SSO-3-92 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE4924C2NE6547 HAMA1,INFINFTLE4924C 2NE6547HAMA1,SP00071 8254
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1099705-TLE4924C2NE6547HAMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1099705-TLE4924C2NE6547HAMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1099705-TLE4924C2NE6547HAMA1
Win Source Part Number: 1099705-TLE4924C2NE6 547HAMA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Box (TB) Standard Package: 1,500 Mounting Type: Through Hole Package / Case: 3-SSIP Module Supplier Device Package: PG-SSO-3-92 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE4924C2NE6547 HAMA1,INFINFTLE4924C 2NE6547HAMA1,SP00071 8254

Win Source Part Number: 1099705-TLE4924C2NE6547HAMA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Tape & Box (TB)
Standard Package: 1,500
Mounting Type: Through Hole
Package / Case: 3-SSIP Module
Supplier Device Package: PG-SSO-3-92
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-TLE4924C2NE6547HAMA1,INFINFTLE4924C2NE6547HAMA1,SP000718254

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1099705-TLE4924C2NE6547HAMA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - Industrial Mount - SGTA4650 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 194 F (-40 to 90 C)
View Details
Solid State Relays - 2946-859-732-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Relays - Solid State Relays - 1121749-PVA1354NS-TPBF - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
View Details
4 suppliers