The PS2805A-4-A is a 16-pin SSOP optically coupled isolator with an AC input response, featuring a 2500 Vr.m.s. isolation voltage and a small, thin package with a 1.27 mm pin pitch. It contains a GaAs LED and an NPN silicon phototransistor, and meets UL1577 for single protection, CSA CAN/CSA-C22.2 No. 62368-1 for basic insulation, and is Pb-free. The device supports an operating ambient temperature range of -55 to +100°C and has a coupled current transfer ratio of 50 to 400% at an input current of ±5 mA and output voltage of 5 V. Isolation resistance is 10^11 Ω at 1.0 kV DC.
OPTOISO 2.5KV 4CH TRANS 16-SSOP Product overview: PS2805A-4-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2805A-4-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2805A-4-A |
| Product Name | 2.5KV SSOP Bipolar Transistor |
| Package Type | Strip |
| Packing Method | Strip |
| IC(max) | 30 milliamps |