The PS2802-1-A is an optically coupled isolator with a GaAs LED and NPN Darlington phototransistor in a 4-pin SSOP package, designed for high-density applications requiring electrical isolation. It features a 2,500 Vrms isolation voltage, a typical current transfer ratio of 2,000% at IF = 1 mA and VCE = 2 V, and operates within a temperature range of -55 °C to +100 °C. The device meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI EN 62368-1, and RoHS standards, with a pin pitch of 1.27 mm and dimensions of 7.0 mm × 4.4 mm. Weight is 0.05 g (typical).
OPTOISOLATOR 2.5KV DARL 4SOIC Product overview: PS2802-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2802-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2802-1-A |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Strip |
| Packing Method | Strip |
| IC(max) | 90 milliamps |