Renesas Electronics Corporation Isolators - Optoisolators - Transistor, Photovoltaic Output PS2502-1-L-A

Description
Win Source Part Number: 1085972-PS2502-1-L-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tube Standard Package: 100 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 80 mA Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 100µs, 100µs Current - Output / Channel: 200mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 700% @ 1mA Voltage - Output (Max): 40V Vce Saturation (Max): 1V Current Transfer Ratio (Max): 3400% @ 5mA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): LTV-814; LTV-817; LTV-815; SFH617A-3X006; TCET1102; TLP627(F)PS2502-1L-A ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1239 Base Product Number: PS2502
Request a Quote
Description
Win Source Part Number: 1085972-PS2502-1-L-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tube Standard Package: 100 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 80 mA Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 100µs, 100µs Current - Output / Channel: 200mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 700% @ 1mA Voltage - Output (Max): 40V Vce Saturation (Max): 1V Current Transfer Ratio (Max): 3400% @ 5mA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): LTV-814; LTV-817; LTV-815; SFH617A-3X006; TCET1102; TLP627(F)PS2502-1L-A ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1239 Base Product Number: PS2502
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1085972-PS2502-1-L-A - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1085972-PS2502-1-L-A
Isolators - Optoisolators - Transistor, Photovoltaic Output 1085972-PS2502-1-L-A
Win Source Part Number: 1085972-PS2502-1-L-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tube Standard Package: 100 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 80 mA Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 100µs, 100µs Current - Output / Channel: 200mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 700% @ 1mA Voltage - Output (Max): 40V Vce Saturation (Max): 1V Current Transfer Ratio (Max): 3400% @ 5mA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): LTV-814; LTV-817; LTV-815; SFH617A-3X006; TCET1102; TLP627(F)PS2502-1L-A ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1239 Base Product Number: PS2502

Win Source Part Number: 1085972-PS2502-1-L-A
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: NEPOC
Package: Tube
Standard Package: 100
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 80 mA
Voltage - Forward (Vf) (Typ): 1.17V
Rise / Fall Time (Typ): 100µs, 100µs
Current - Output / Channel: 200mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 700% @ 1mA
Voltage - Output (Max): 40V
Vce Saturation (Max): 1V
Current Transfer Ratio (Max): 3400% @ 5mA
Mounting Type: Through Hole
Package / Case: 4-DIP (0.300", 7.62mm)
Supplier Device Package: 4-DIP
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): LTV-814; LTV-817; LTV-815; SFH617A-3X006; TCET1102; TLP627(F)PS2502-1L-A;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.49.8000
Mfr: Renesas Electronics America Inc
Other Names: 559-1239
Base Product Number: PS2502

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1085972-PS2502-1-L-A
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2210TRIZ - 911083-ADUM2210TRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243741-SI8275GBD-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details