Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965563-NP88N055KUG-E
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 55 V
Power Dissipation: 1.8 W
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 88 A
Drain to Source Breakdown Voltage: 55 V
Drain to Source Resistance: 3.1 mΩ
Gate to Source Voltage (Vgs): 20 V
Single MOSFET Single MOSFET Nch Product overview: NP88N055KUG-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP88N055KUG-E1-A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 965563-NP88N055KUG-E1-AZ | 285-NP88N055KUG-E1-AZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP88N055KUG-E1-AZ | MOSFET Transistor |
| V(BR)DSS | 55 volts |