Renesas Electronics Corporation 40V 82A MOSFET Transistor NP82N04PUG-E1-AY

Description
Trans MOSFET N-CH 40V 82A 3-Pin(2+Tab) TO-263 T/R Product overview: NP82N04PUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 82A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP82N04PUG-E1-AY can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 40V 82A 3-Pin(2+Tab) TO-263 T/R Product overview: NP82N04PUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 82A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP82N04PUG-E1-AY can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 82A MOSFET Transistor
285-NP82N04PUG-E1-AY
40V 82A MOSFET Transistor 285-NP82N04PUG-E1-AY
Trans MOSFET N-CH 40V 82A 3-Pin(2+Tab) TO-263 T/R Product overview: NP82N04PUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 82A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP82N04PUG-E1-AY can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 82A 3-Pin(2+Tab) TO-263 T/R Product overview: NP82N04PUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 82A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP82N04PUG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP82N04PUG-E1-AY - 1082623-NP82N04PUG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP82N04PUG-E1-AY
1082623-NP82N04PUG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP82N04PUG-E1-AY 1082623-NP82N04PUG-E1-AY
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082623-NP82N04PUG-E 1-AY Packaging: Tape & Reel Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Number of Elements: 1 Input Capacitance: 9.75 nF Power Dissipation: 1.8 W Rise Time: 102 ns Fall Time: 13 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263-3 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 1.8 W Turn-On Delay Time: 39 ns Continuous Drain Current (ID): 82 A Turn-Off Delay Time: 67 ns Gate to Source Voltage (Vgs): 20 V Rds On Max: 3.5 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082623-NP82N04PUG-E1-AY
Packaging: Tape & Reel
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 40 V
Number of Elements: 1
Input Capacitance: 9.75 nF
Power Dissipation: 1.8 W
Rise Time: 102 ns
Fall Time: 13 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-263-3
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.8 W
Turn-On Delay Time: 39 ns
Continuous Drain Current (ID): 82 A
Turn-Off Delay Time: 67 ns
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 3.5 mΩ

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-NP82N04PUG-E1-AY 1082623-NP82N04PUG-E1-AY
Product Name 40V 82A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP82N04PUG-E1-AY
PD 1.8 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data