Renesas Electronics Corporation Newest Parts - NP36P04SDG-E2-AY NP36P04SDG-E2-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 733133-NP36P04SDG-E2 -AY Family Name: NP36P04SDG Manufacturer Homepage: www.renesas.com Reference case: TO-252 Reference Date Code: 16+ Alternative Parts (Cross-Reference): SUD45P04-16P-GE3; AP9561AGH-HF; SUD50P04-15-T4; AP9561GH-HF-3TR; Introduction Date: December 18, 2007 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 733133-NP36P04SDG-E2 -AY Family Name: NP36P04SDG Manufacturer Homepage: www.renesas.com Reference case: TO-252 Reference Date Code: 16+ Alternative Parts (Cross-Reference): SUD45P04-16P-GE3; AP9561AGH-HF; SUD50P04-15-T4; AP9561GH-HF-3TR; Introduction Date: December 18, 2007 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - NP36P04SDG-E2-AY - 733133-NP36P04SDG-E2-AY - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - NP36P04SDG-E2-AY
733133-NP36P04SDG-E2-AY
Newest Parts - NP36P04SDG-E2-AY 733133-NP36P04SDG-E2-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 733133-NP36P04SDG-E2 -AY Family Name: NP36P04SDG Manufacturer Homepage: www.renesas.com Reference case: TO-252 Reference Date Code: 16+ Alternative Parts (Cross-Reference): SUD45P04-16P-GE3; AP9561AGH-HF; SUD50P04-15-T4; AP9561GH-HF-3TR; Introduction Date: December 18, 2007 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 733133-NP36P04SDG-E2-AY
Family Name: NP36P04SDG
Manufacturer Homepage: www.renesas.com
Reference case: TO-252
Reference Date Code: 16+
Alternative Parts (Cross-Reference): SUD45P04-16P-GE3; AP9561AGH-HF; SUD50P04-15-T4; AP9561GH-HF-3TR;
Introduction Date: December 18, 2007
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 733133-NP36P04SDG-E2-AY
Product Name Newest Parts - NP36P04SDG-E2-AY
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 80 V, 14 mΩ standard level MOSFET in LFPAK56 - BUK7Y14-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 65000 milliamps
View Details
7 suppliers
 - LM25101BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810028SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers