Renesas Electronics Corporation 55V 32A TO-252 MOSFET Transistor NP32N055SDE-E1-AY

Description
Trans MOSFET N-CH 55V 32A 3-Pin(2+Tab) TO-252 T/R Product overview: NP32N055SDE-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 32A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 32A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP32N055SDE-E1-A Y can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 55V 32A 3-Pin(2+Tab) TO-252 T/R Product overview: NP32N055SDE-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 32A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 32A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP32N055SDE-E1-A Y can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
55V 32A TO-252 MOSFET Transistor
285-NP32N055SDE-E1-AY
55V 32A TO-252 MOSFET Transistor 285-NP32N055SDE-E1-AY
Trans MOSFET N-CH 55V 32A 3-Pin(2+Tab) TO-252 T/R Product overview: NP32N055SDE-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 32A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 32A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP32N055SDE-E1-A Y can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 55V 32A 3-Pin(2+Tab) TO-252 T/R Product overview: NP32N055SDE-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 32A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 32A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP32N055SDE-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP32N055SDE-E1-AY - 1082611-NP32N055SDE-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP32N055SDE-E1-AY
1082611-NP32N055SDE-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP32N055SDE-E1-AY 1082611-NP32N055SDE-E1-AY
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082611-NP32N055SDE- E1-AY Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 55 V Input Capacitance: 2 nF Rise Time: 8 ns Fall Time: 7.4 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252-3 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1.2 W Turn-On Delay Time: 14 ns Continuous Drain Current (ID): 32 A Turn-Off Delay Time: 40 ns Gate to Source Voltage (Vgs): 20 V Rds On Max: 24 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082611-NP32N055SDE-E1-AY
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 55 V
Input Capacitance: 2 nF
Rise Time: 8 ns
Fall Time: 7.4 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252-3
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.2 W
Turn-On Delay Time: 14 ns
Continuous Drain Current (ID): 32 A
Turn-Off Delay Time: 40 ns
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 24 mΩ

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-NP32N055SDE-E1-AY 1082611-NP32N055SDE-E1-AY
Product Name 55V 32A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP32N055SDE-E1-AY
PD 1.2 milliwatts 1200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-Channel Matched MOSFET Pair - ALD1101PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers