Renesas Electronics Corporation 60V 15A TO-252 MOSFET Transistor NP15P06SLG-E1

Description
MOSFET P-CH 60V 15A TO-252 Product overview: NP15P06SLG-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP15P06SLG-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 15A TO-252 Product overview: NP15P06SLG-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP15P06SLG-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 15A TO-252 MOSFET Transistor
285-NP15P06SLG-E1
60V 15A TO-252 MOSFET Transistor 285-NP15P06SLG-E1
MOSFET P-CH 60V 15A TO-252 Product overview: NP15P06SLG-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP15P06SLG-E1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 15A TO-252 Product overview: NP15P06SLG-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP15P06SLG-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP15P06SLG-E1 - 060540-NP15P06SLG-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP15P06SLG-E1
060540-NP15P06SLG-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP15P06SLG-E1 060540-NP15P06SLG-E1
Manufacturer: Renesas Electronics America Win Source Part Number: 060540-NP15P06SLG-E1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-252 (MP-3ZK) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1100pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 70 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 060540-NP15P06SLG-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.2W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-252 (MP-3ZK)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1100pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 70 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-NP15P06SLG-E1 060540-NP15P06SLG-E1
Product Name 60V 15A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP15P06SLG-E1
Polarity P-Channel P-Channel; P-Channel
PD 1200 milliwatts 1200 to 30000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -10000 milliamps
View Details
9 suppliers
650V 6.2A TO-252 MOSFET Transistor - 285-06N60C3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 74000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
60 V, N-channel Trench MOSFET - 2N7002AKW-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers