IC CLOCK DVR PLL 20MHZ 48SSOP
Clock Generator IC 100MHz 1 48-BSSOP (0.295", 7.50mm Width)
IC CLOCK GENERATOR 48SSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MK74CG117BFLFTR | MK74CG117BFLFTR | MK74CG117BFLFTR |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) | SSOP |
| Frequency | 100 MHz | 100 MHz | |
| Bus Interface | Clock | 1 |