Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MK3200SLFTR

Description
IC CLOCK OSC 32.768KHZ 8-SOIC
Description
IC CLOCK OSC 32.768KHZ 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MK3200SLFTR is a low-cost, low-power clock oscillator that generates a 32.768 kHz output using an inexpensive crystal. It operates within a voltage range of 2.5 V to 5 V and consumes only 3.5 µA during normal operation. The device features a power down mode and an Output Enable pin, allowing for tri-stating the output for in-circuit testing. It is available in an 8-pin SOIC package and is lead-free. The MK3200SLFTR is suitable for applications requiring a reliable clock source with minimal power consumption. Additionally, an industrial temperature version is available for environments requiring extended temperature ranges.

Datasheet Summary
Powered by GS/AI

The MK3200SLFTR is a low-cost, low-power clock oscillator that generates a 32.768 kHz output using an inexpensive crystal. It operates within a voltage range of 2.5 V to 5 V and consumes only 3.5 µA during normal operation. The device features a power down mode and an Output Enable pin, allowing for tri-stating the output for in-circuit testing. It is available in an 8-pin SOIC package and is lead-free. The MK3200SLFTR is suitable for applications requiring a reliable clock source with minimal power consumption. Additionally, an industrial temperature version is available for environments requiring extended temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3200SLFTR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MK3200SLFTR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MK3200SLFTR
IC CLOCK OSC 32.768KHZ 8-SOIC

IC CLOCK OSC 32.768KHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number MK3200SLFTR
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Application Specific - AD9557BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details