Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1709SLF MK1709SLF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 884942-MK1709SLF Operating Temperature Range: 0°C ~ 85°C Features: Clock Generator IC 167MHz 1 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MK1709 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 97 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 884942-MK1709SLF Operating Temperature Range: 0°C ~ 85°C Features: Clock Generator IC 167MHz 1 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MK1709 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 97 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1709SLF
884942-MK1709SLF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1709SLF 884942-MK1709SLF
Manufacturer: Renesas Electronics America Win Source Part Number: 884942-MK1709SLF Operating Temperature Range: 0°C ~ 85°C Features: Clock Generator IC 167MHz 1 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MK1709 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 97 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 884942-MK1709SLF
Operating Temperature Range: 0°C ~ 85°C
Features: Clock Generator IC 167MHz 1 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MK1709
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 97
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-MK1709SLF
Clock and Timing IC 728-MK1709SLF
IC CLOCK GENERATOR 8SOIC Product overview: MK1709SLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK1709SLF can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 8SOIC Product overview: MK1709SLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK1709SLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MK1709SLF-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MK1709SLF-ND
Clock Generators, PLLs, Frequency Synthesizers MK1709SLF-ND
"Clock Generator IC 167MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Clock Generator IC 167MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1709SLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MK1709SLF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MK1709SLF
IC CLOCK GENERATOR 8SOIC

IC CLOCK GENERATOR 8SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - MK1709SLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MK1709SLF
Clock Generators, PLLs, Frequency Synthesizers MK1709SLF
Clock Generator IC 167MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 167MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1709SLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MK1709SLF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MK1709SLF
IC CLK GENERATOR LOW EMI 8-SOIC

IC CLK GENERATOR LOW EMI 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 884942-MK1709SLF 728-MK1709SLF MK1709SLF-ND MK1709SLF MK1709SLF MK1709SLF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1709SLF Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 8-SOIC Tube Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature 0.0 to 85 C (32 to 185 F) 0.0 C (32 F) 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F)
Bus Interface CMOS CMOS CMOS; CMOS CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI4112-D-GTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
3 suppliers
SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock and Timing IC - 728-CY241V8ASXC-13T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Supply Voltage 3.13 to 3.46 volts
Frequency 74 MHz
View Details
2 suppliers